Low Noise Regulator Switched Capacitor Boost Regulator 10-WSON -40 to 85
Manufacturer: National Semiconductor
Win Source Part Number: 1317677-LM2750SDX-AD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 120mA
Output Type: Adjustable
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 1.7MHz
Voltage - Output (Max): 5.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.6V
Voltage - Output (Min/Fixed): 3.8V
Synchronous Rectifier: No
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8542.39.0001
Other Part Number: TEXNSCLM2750SDX-ADJ/
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
IC REG CHG PUMP ADJ 120MA 10WSON
IC REG CHARG PUMP ADJ 10WSON
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2750SDX-ADJ/NOPB | 1317677-LM2750SDX-ADJ/NOPB | 296-44658-2-ND | LM2750SDX-ADJ/NOPB | LM2750SDX-ADJ/NOPB | LM2750SDX-ADJ/NOPB |
| Product Name | LM2750 Low Noise Regulator Switched Capacitor Boost Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | ||||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 3.8 to 5.2 volts | 3.8 volts | 3.8 to 5.2 volts | ||
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps |