Low Noise Regulator Switched Capacitor Boost Regulator 10-WSON -40 to 85
Switched Capacitor Regulator, 0.12A, PDSO10
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
IC REG CHARG PUMP ADJ 10WSON
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Adjustable 3.8V 1 Output 120mA 10-WFDFN Exposed Pad
IC REG CHG PUMP ADJ 120MA 10WSON
LM2750 LOW-NOISE SWITCHED-CAPACI
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2750SD-ADJ/NOPB | LM2750SD-ADJ/NOPB | LM2750SD-ADJ/NOPBTR-ND | LM2750SD-ADJ/NOPB | LM2750SD-ADJ/NOPB | LM2750SD-ADJ/NOPB | LM2750SD-ADJ/NOPB |
| Product Name | LM2750 Low Noise Regulator Switched Capacitor Boost Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | |||||
| Package Type | Other; WSON | Other; WSON10 | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable | ||||||
| Output Voltage | 5 volts | 3.8 to 5.2 volts | 3.8 to 5.2 volts | 3.8 volts | 3.8 volts | ||
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps |