Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082647-LM2681M6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 80kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin, Vin/2
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 20mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 20mA SOT-23-6
Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85 Product overview: LM2681M6X from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2681M6X can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 20MA SOT23-6
IC REG CHARGE PUMP 2VIN SOT23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 20mA SOT-23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2681M6X | 082647-LM2681M6X | 296-36246-2-ND | 739-LM2681M6X | LM2681M6X | LM2681M6X | LM2681M6X |
| Product Name | LM2681 Switched Capacitor Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2681M6X | Voltage Regulators - DC DC Switching Regulators | SOT-23 Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Output Voltage | ? to 11 volts | 2 to ? volts | 2 volts | 11 volts | 2 volts | 2 to ? volts | |
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps |
| VIN | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |