Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 112539-LM2665M6X/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 80kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 40mA
Family Name: LM2665
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin, Vin/2
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): SC1462ISK; SC1462ISKTR; SC1462ISKT; SC1462AISKTR;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Charge Pump STPUP 5V to 11V 40mA 6-Pin SOT-23 T/R Product overview: LM2665M6X/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 11V, 40mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 11V, 40mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2665M6X/NOPB can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 2VIN SOT23-6
IC REG CHARGE PUMP 40MA SOT23-6
DC-DC CHARGE PUMP, DIV/DOUBLER, 85DEG C ROHS COMPLIANT: YES
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
IC REG CHARGE PUMP 40MA SOT23-6
Switching Voltage Regulators Switched Capacitor Vtg Cnvtr
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2665M6X/NOPB | LM2665M6X/NOPBDKR-ND | 112539-LM2665M6X/NOPB | 739-LM2665M6X/NOPB | LM2665M6X/NOPB | LM2665M6X/NOPB | 03AJ1909 | LM2665M6X/NOPB | LM2665M6X/NOPB | LM2665M6X/NOPB |
| Product Name | LM2665 Switched Capacitor Voltage Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2665M6X/NOPB | 5V 11V 40mA SOT-23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Div/doubler, 85Deg C Rohs Compliant Texas Instruments | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Charge Pump | ||||||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | ? to 11 volts | 2 volts | 2 to ? volts | 11 volts | 2 volts | 2 volts | 2 to ? volts | |||
| IOUT | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps |