Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1197682-LM2665M6
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Current: 40mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics
Family Part Number: LM2665
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2Vin, Vin/2
Switching Frequency: 80kHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 5.5V
40mA switched capacitor voltage converter 6-SOT-23 -40 to 85 Product overview: LM2665M6 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2665M6 can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 40mA switched capacitor voltage converter 6-SOT-23 -40 to 85
IC REG CHARGE PUMP 2VIN SOT23-6
IC REG CHARGE PUMP 40MA SOT23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
IC REG CHARGE PUMP 40MA SOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2665M6 | 296-LM2665M6CT-ND | 1197682-LM2665M6 | 739-LM2665M6 | LM2665M6 | LM2665M6 | LM2665M6 | LM2665M6 | LM2665M6 |
| Product Name | LM2665 Switched Capacitor Voltage Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2665M6 | 40mA SOT-23 Voltage Regulator IC | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Enable | ||||||||
| Output Voltage | ? to 11 volts | 2 volts | 2 to ? volts | 11 volts | 2 volts | 2 volts | 2 to ? volts | ||
| IOUT | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps |