Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
LM2664M6X/NOPB, ChargePump V Regulator
LM2664M6X/NOPB, ChargePump V Regulator
LM2664M6X/NOPB, ChargePump V Regulator
Charge Pump IC: -1.8V to -5.5V, 40mA, SOT-23 Product overview: LM2664M6X/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.8V, -5.5V, 40mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.8V, -5.5V, 40mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2664M6X/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1197681-LM2664M6X/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 80kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 40mA
Family Name: LM2664
Output Voltage: -Vin, 2Vin
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX871EUK+; MAX1719EUT+T; MAX1721EUT+C8X;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA SOT-23-6
Switching Voltage Regulators Switched Capacitor Vtg Cnvtr
IC REG CHARG PUMP INV 40MA SOT23
IC REG CHARG PUMP INV 40MA SOT23
DC-DC CHARGE PUMP, DOUBLER/INV, SOT-23-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Adjustable RoHS Compliant: Yes
IC REG CHG PUMP INV 40MA SOT23
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA SOT-23-6
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2664M6X/NOPB | 2088545 | 2088546P | 739-LM2664M6X/NOPB | 1197681-LM2664M6X/NOPB | LM2664M6X/NOPBDKR-ND | LM2664M6X/NOPB | LM2664M6X/NOPB | LM2664M6X/NOPB | 28AH3176 | LM2664M6X/NOPB | LM2664M6X/NOPB |
| Product Name | LM2664 Switched Capacitor Voltage Converter | Voltage Regulators | Voltage Regulators | -1.8V -5.5V 40mA SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2664M6X/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Doubler/inv, Sot-23-6; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | ||||||||||
| Package Type | Other; SOT-23 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23 | SOT23 | SOT23; Other; SOT-23-6 | ||
| IOUT | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | |
| VIN | 1.8 to 5.8 volts | 1.8 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | |||||||
| Efficiency | 91 % |