Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 090905-LM2664M6
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 80kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 40mA
Family Name: LM2664
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): MAX1721EUT+; ADM8829ART-REEL7; MAX1720EUT+; MAX1721EUT+C8X;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA SOT-23-6
Switched Capacitor Voltage Converter, 1.8-5.5V In, -5.5V Out, 40mA, SOT-23 Product overview: LM2664M6 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, -5.5V, 40mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, -5.5V, 40mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2664M6 can be used for catalog matching and distributor lookup.
Switching Voltage Regulators Switched Capacitor Vtg Cnvtr
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA SOT-23-6
IC REG CHARG PUMP INV 40MA SOT23
IC REG CHG PUMP INV 40MA SOT23
IC REG CHARG PUMP INV 40MA SOT23
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2664M6 | 090905-LM2664M6 | LM2664M6TR-ND | 739-LM2664M6 | LM2664M6 | LM2664M6 | LM2664M6 | LM2664M6 | LM2664M6 |
| Product Name | LM2664 Switched Capacitor Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2664M6 | Voltage Regulators - DC DC Switching Regulators | 5.5V -5.5V 40mA SOT-23 Voltage Regulator IC | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | ||
| IOUT | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | |
| VIN | 1.8 to 5.8 volts | 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||||
| Efficiency | 91 % |