Switched Capacitor Voltage Converter 8-SOIC -40 to 85
Charge Pump IC: Inverting, -1.5V to -5.5V, 200mA, SOIC Product overview: LM2663M/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.5V, -5.5V, 200mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.5V, -5.5V, 200mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2663M/NOPB can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1053200-LM2663M/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz, 75kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Medical
IC REG CHARGE PUMP INV 8SOIC
CONVERTER, DC/DC CHARGE PUMP, SMD; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
DC/DC VOLTAGE CONVERTER, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Product Range:- RoHS Compliant: Yes
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators SWITCHED CAPACITOR VLTG CONVERTER
IC REG CHRG PUMP INV 200MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2663M/NOPB | 739-LM2663M/NOPB | LM2663M/NOPB-ND | 1053200-LM2663M/NOPB | LM2663M/NOPB | 29AH1102 | LM2663M/NOPB | LM2663M/NOPB | LM2663M/NOPB |
| Product Name | LM2663 Switched Capacitor Voltage Converter | -1.5V -5.5V 200mA SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2663M/NOPB | Voltage Regulators - DC DC Switching Regulators | Converter, Dc/dc Charge Pump, Smd; Output Type Texas Instruments | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||||
| Package Type | Other; SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 5.5 volts | 1.5 to 5.5 volts | ||||
| Efficiency | 86 % |