Manufacturer: Texas Instruments
Win Source Part Number: 082638-LM2661MMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 5kHz, 40kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SWITCHED CAPACITOR CONVERTER, 80kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM2661MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2661MMX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 082638-LM2661MMX | 739-LM2661MMX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2661MMX | 80kHz Voltage Regulator IC |
| Configuration / Function | Charge Pump | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SSOP; Other; 8-VSSOP | Other; MSOP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Multiple Outputs; Synchronous Rectification |