The LM2502SQ/NOPB is a dual link display interface serializer and deserializer designed for Mobile Pixel Link (MPL) applications. It supports a raw throughput of over 300 Mbps and operates within a temperature range of -30°C to 85°C. The device features pin-selectable master/slave modes and can interface with 1.7V to 3.3V logic levels, making it versatile for various applications. This product simplifies interconnect design by reducing the number of signals from 22 to just 3 active signals, which can help decrease design complexity and costs. It supports dual display configurations, allowing for a primary and sub-display setup. The LM2502 also includes a link power down mode that reduces power consumption to less than 10 µA, enhancing energy efficiency in applications. The LM2502 is available in a 40-pin WQFN package and is compliant with RoHS standards, making it suitable for environmentally conscious designs.
Mobile Pixel Link (MPL) Display Interface Serializer and Deserializer 40-WQFN -30 to 85
307Mbps Serializer/Deseriali
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | LM2502SQ/NOPB | LM2502SQ/NOPBTR-ND |
| Product Name | LM2502 Mobile Pixel Link (MPL) Display Interface Serializer and Deserializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | MPL | |
| Pins | 40 |