Quad differential comparator with four independent comparators, designed for single-supply operation over a wide voltage range, available in a 14-pin TSSOP package measuring 5.00mm × 4.40mm, with an operating temperature range of -25°C to 85°C.
Quad Differential Comparator 14-TSSOP -25 to 85
IC QUAD DIFF COMPARATOR 14-TSSOP
Analog Comparators Quad Diff Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
| Texas Instruments | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM239PWRG4 | LM239PWRG4 | LM239PWRG4 | LM239PWRG4 |
| Product Name | LM239 Quad Differential Comparator | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | |||
| VOS | 2 millivolts | 5 millivolts |