Quad Differential Comparator 14-TSSOP -25 to 85
Quad Comparator IC, 30V, 2mA, 1.3us, TTL Out, TSSOP Product overview: LM239PWRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239PWRE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923088-LM239PWRE4
Operating Temperature Range: -25°C ~ 85°C
Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM239
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
Analog Comparators Quad Differential Comparator
IC QUAD DIFF COMPARATOR 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM239PWRE4 | 692-LM239PWRE4 | 923088-LM239PWRE4 | LM239PWRE4 | LM239PWRE4 | LM239PWRE4 |
| Product Name | LM239 Quad Differential Comparator | Quad 30V 2mA TSSOP Linear Comparator IC | Linear - Linear - Comparators - LM239PWRE4 | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | ||||
| VOS | 2 millivolts | 5 millivolts |