Quad differential comparator in 14-pin PDIP package with a temperature range of -25 to 85°C. The device consists of four independent voltage comparators designed to operate from a single power supply, with a common-mode input voltage range that includes ground and output compatibility with TTL, MOS, and CMOS logic. It features a maximum supply voltage of 32 V, a typical supply current of 1 mA, and an input offset voltage of ±9 mV over temperature. The package dimensions are 19.30 mm × 6.40 mm.
Quad Differential Comparator 14-PDIP -25 to 85
Analog Comparators Quad Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-PDIP
| Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM239NE4 | LM239NE4 | LM239NE4 |
| Product Name | LM239 Quad Differential Comparator | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2 to 36 volts | ||
| VOS | 2 millivolts | 5 millivolts |