Texas Instruments LM239 Quad Differential Comparator LM239DRG4

Description
Quad Differential Comparator 14-SOIC -25 to 85
Request a Quote Datasheet
Description
Quad Differential Comparator 14-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM239 Quad Differential Comparator - LM239DRG4 - Texas Instruments
Dallas, TX, United States
LM239 Quad Differential Comparator
LM239DRG4
LM239 Quad Differential Comparator LM239DRG4
Quad Differential Comparator 14-SOIC -25 to 85

Quad Differential Comparator 14-SOIC -25 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 30V 2mA SOIC Linear Comparator IC
692-LM239DRG4
Quad 30V 2mA SOIC Linear Comparator IC 692-LM239DRG4
Quad Comparator IC, 4-Ch, 30V, 2mA, SOIC, TTL Out Product overview: LM239DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DRG4 can be used for catalog matching and distributor lookup.

Quad Comparator IC, 4-Ch, 30V, 2mA, SOIC, TTL Out Product overview: LM239DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM239DRG4 - 1052877-LM239DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM239DRG4
1052877-LM239DRG4
Linear - Linear - Comparators - LM239DRG4 1052877-LM239DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1052877-LM239DRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052877-LM239DRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Differential Comparator, 300Ns, Soic-14; Comparator Type Texas Instruments - 52AH7161 - Newark, An Avnet Company
Chicago, IL, United States
Differential Comparator, 300Ns, Soic-14; Comparator Type Texas Instruments
52AH7161
Differential Comparator, 300Ns, Soic-14; Comparator Type Texas Instruments 52AH7161
DIFFERENTIAL COMPARATOR, 300NS, SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes

DIFFERENTIAL COMPARATOR, 300NS, SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
LM239DRG4
Analog Comparators LM239DRG4
Analog Comparators Quad Differential Comparator

Analog Comparators Quad Differential Comparator

Buy Now Datasheet
Linear - Comparators - LM239DRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM239DRG4
Linear - Comparators LM239DRG4
IC QUAD DIFF COMPARATOR 14-SOIC

IC QUAD DIFF COMPARATOR 14-SOIC

Supplier's Site Datasheet
Comparators - LM239DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM239DRG4
Comparators LM239DRG4
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC

Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LM239DRG4 692-LM239DRG4 1052877-LM239DRG4 52AH7161 LM239DRG4 LM239DRG4 LM239DRG4
Product Name LM239 Quad Differential Comparator Quad 30V 2mA SOIC Linear Comparator IC Linear - Linear - Comparators - LM239DRG4 Differential Comparator, 300Ns, Soic-14; Comparator Type Texas Instruments Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 30 volts 2 to 30 volts 2 to 36 volts
VOS 2 millivolts 5 millivolts 5 millivolts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 125 C (-13 to 257 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data