Quad Differential Comparator 14-SOIC -25 to 85
LM239 quad 0.3uS comparator, SOIC14
LM239 quad 0.3uS comparator, SOIC14
LM239 quad 0.3uS comparator, SOIC14
LOW POWER COMPARATOR, 300NS, SOIC-14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
IC QUAD DIFF COMP 14-SOIC
Analog Comparators Quad GP Differential
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
COMPARATOR, 4 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LM239D | 5171810 | 5171810P | 64AH3826 | LM239D | LM239D | LM239D | 16692229 |
| Product Name | LM239 Quad Differential Comparator | Comparators | Comparators | Low Power Comparator, 300Ns, Soic-14; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators | Comparators | IC Chip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 18 volts | ||||||
| VOS | 2 millivolts | 5 millivolts | ||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |