Automotive Catalog Quad Differential Comparator 14-SOIC -40 to 125
Quad Comparator IC, 18V, 2.5mV Vos, 0.3us, SOIC, 4-Ch Product overview: LM239AQDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239AQDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1052876-LM239AQDRQ1
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2.5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
IC QUAD DIFF COMPARATOR 14-SOIC
Analog Comparators Auto Cat Quad Diff Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM239AQDRQ1 | 692-LM239AQDRQ1 | 1052876-LM239AQDRQ1 | LM239AQDRQ1 | LM239AQDRQ1 | LM239AQDRQ1 |
| Product Name | LM239A-Q1 Automotive Catalog Quad Differential Comparator | Quad 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM239AQDRQ1 | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 2.5 millivolts | 2.5 millivolts | 2.5 millivolts |