Quad Differential Comparator 14-SOIC -25 to 85
Quad Diff Comparator, 4 Ch, 1.3us, 30V, 250nA, SOIC, TTL Out Product overview: LM239ADR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018715-LM239ADR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 3mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM239A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Alternative Parts (Cross-Reference): LM239AD; LM239AN; LM239ADRG4; LM239ADE4 ; LM239AD; LM239ADR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
DIFFERENTIAL COMPARATOR, QUAD 0.3 US SOI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
IC QUAD DIFF COMPARATOR 14-SOIC
Analog Comparators Quad GP Differential
3mV 250nA SOIC-14 Comparators ROHS
IC QUAD DIFF COMPARATOR 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM239ADR | 692-LM239ADR | 018715-LM239ADR | 31AH1927 | LM239ADR | LM239ADR | LM239ADR | LM239ADR | 815-LM239ADR |
| Product Name | LM239A Quad Differential Comparator | Quad 30V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM239ADR | Differential Comparator, Quad 0.3 Us Soi; Msl Texas Instruments | Comparators | Linear - Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | IC QUAD DIFF COMPARATOR 14-SOIC |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | 5 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |