Quad Differential Comparator 14-SOIC -25 to 85
Quad Comparator, R-R O/P, 1V-30V, 4Ch, SOIC, Surface Mount Product overview: LM239AD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1V, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 1V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239AD can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 3000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
IC QUAD DIFF COMPARATOR 14-SOIC
COMPARATOR, DIFFERENTIAL, QUAD, SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
Analog Comparators Quad Differential Comparator
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM239AD | 2528827 | 692-LM239AD | LM239AD | LM239AD | LM239AD | 31AH1926 | LM239AD |
| Product Name | LM239A Quad Differential Comparator | Comparators | Quad SMD 1V 30V Linear Comparator IC | Comparators | Linear - Comparators | Comparator, Differential, Quad, Soic-14; Comparator Type Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | 1 to 36 volts | |||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; Open Collector, TTL, MOS, CMOS |