The LM22671MR-ADJ/NOPB is a 500 mA step-down voltage regulator with an adjustable output voltage as low as 1.285 V, designed for high-efficiency power conversion in industrial, telecom, and embedded systems. It is packaged in an 8-pin HSOP with an exposed PowerPAD for thermal performance, measuring 4.89 mm by 3.90 mm. The device operates over a 4.5 V to 42 V input range with a default switching frequency of 500 kHz, adjustable up to 1 MHz, and maintains a ±1.5% feedback reference accuracy. The operating junction temperature range is -40°C to 125°C. An internal 200 mΩ N-channel MOSFET, precision enable pin, adjustable soft-start, and integrated bootstrap diode are included. Thermal shutdown and current limiting provide protection.
500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197105-LM22671MR-AD
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LM22671
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.285V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 42V
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 500MA 8SOPWR
Switching Voltage Regulators 500 mA SD Vtg Reg
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 500MA 8SOPWR
IC REG BUCK ADJ 500MA 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22671MR-ADJ/NOPB | 1197105-LM22671MR-ADJ/NOPB | LM22671MR-ADJ/NOPB-ND | LM22671MR-ADJ/NOPB | LM22671MR-ADJ/NOPB | LM22671MR-ADJ/NOPB | LM22671MR-ADJ/NOPB | LM22671MR-ADJ/NOPB |
| Product Name | LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22671MR-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD | SOIC; Other; 8-PowerSOIC | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Enable | |||||||
| Output Voltage | 1.28 to 37 volts | 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts |