Manufacturer: Texas Instruments
Win Source Part Number: 1197101-LM22670TJE-5
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PSSO7, PLASTIC, TO-263, 7 PIN
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197101-LM22670TJE-5.0 | 815-LM22670TJE-5.0 |
| Product Name | Electronic Surplus - LM22670TJE-5.0 | 5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PSSO7, PLASTIC, TO-263, 7 PIN |