Texas Instruments 5.5A 600kHz Voltage Regulator IC LM22670TJ-5.0

Description
5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PSSO7, PLASTIC, TO-263, 7 PIN Product overview: LM22670TJ-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22670TJ-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PSSO7, PLASTIC, TO-263, 7 PIN Product overview: LM22670TJ-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22670TJ-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5A 600kHz Voltage Regulator IC
739-LM22670TJ-5.0
5.5A 600kHz Voltage Regulator IC 739-LM22670TJ-5.0
5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PSSO7, PLASTIC, TO-263, 7 PIN Product overview: LM22670TJ-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22670TJ-5.0 can be used for catalog matching and distributor lookup.

5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PSSO7, PLASTIC, TO-263, 7 PIN Product overview: LM22670TJ-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22670TJ-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670TJ-5.0 - 206301-LM22670TJ-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670TJ-5.0
206301-LM22670TJ-5.0
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670TJ-5.0 206301-LM22670TJ-5.0
Manufacturer: Texas Instruments Win Source Part Number: 206301-LM22670TJ-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-263-7 Thin Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206301-LM22670TJ-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263-7 Thin
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM22670TJ-5.0 206301-LM22670TJ-5.0
Product Name 5.5A 600kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670TJ-5.0
Package Type Other; TO-263 TO-263; Other; TO-263-7 Thin
Output Voltage 5 volts 5 volts
IOUT 3 amps 3 amps
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data