IC REG BUCK ADJ 5A 28WQFN
Buck Switching Regulator IC Positive Adjustable 0.598V 1 Output 5A 28-WFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM21305SQX/S7002839 | LM21305SQX/S7002839 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.5980 volts | 0.5980 to 18 volts |
| IOUT | 5 amps | 5 amps |
| fsw | 300 to 1500 kHz | 300 to 1500 kHz |