Automotive Catalog Differential Comparator With Strobes 8-SOIC -40 to 125
Differential Comparator, 1-Ch, 1.75V-30V, 125°C, SOIC, TTL Out Product overview: LM211QDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75V, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.75V, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211QDRG4Q1 can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 3000uV Offset-Max, 115ns Response Time, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 923077-LM211QDRG4Q1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM211
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24702-2, -LM211QDRG4Q1-NDR, 296-24702-1, 296-24702-6, -296-24702-1-ND, LM211QDRG4Q1-ND
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Analog Comparators Diff Comparator
IC COMP DIFF W/STROBES 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM211QDRG4Q1 | 692-LM211QDRG4Q1 | LM211QDRG4Q1 | 923077-LM211QDRG4Q1 | LM211QDRG4Q1 | LM211QDRG4Q1 | LM211QDRG4Q1 |
| Product Name | LM211-Q1 Automotive Catalog Differential Comparator With Strobes | 1.75V 30V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM211QDRG4Q1 | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | |||||
| VOS | 3 millivolts | 3 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |