The LM211QDR is a high-speed differential comparator from Texas Instruments, designed for applications requiring fast response times and strobe capabilities. It features a response time of 165 ns and can operate from a single 5-V supply, making it suitable for various logic systems. The device has a maximum input bias current of 300 nA and a maximum input offset current of 70 nA, ensuring precision in signal comparison. It is capable of driving loads up to 50 mA and switching voltages up to 50 V, which allows it to interface with both TTL and MOS circuits effectively. The LM211QDR is qualified for automotive applications, with a temperature range of -40°C to 125°C, and is compliant with automotive standards, making it a reliable choice for high-reliability environments.
Differential Comparator With Strobes 8-SOIC -40 to 125
Differential Comparator, 165ns, 1.75-30V, 8-SOIC, TTL Output Product overview: LM211QDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211QDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1197044-LM211QDR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 3mV at ±15V
Current - Input Bias (Maximum): 0.1μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LM211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Current - Quiescent (Maximum): 6mA
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Analog Comparators Single Strobed Differential
IC DIFF COMPARATOR W/STRB 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM211QDR | 692-LM211QDR | 1197044-LM211QDR | LM211QDR | LM211QDR | LM211QDR |
| Product Name | LM211 Differential Comparator With Strobes | 30V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM211QDR | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | |||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |