The LM211PWRG4 is a single high-speed voltage comparator with strobe capability, available in an 8-pin TSSOP package measuring 3.00mm × 4.40mm. It operates over a temperature range of -40°C to 85°C and is designed for use with single 5-V supplies or dual supplies up to ±15 V. The device features a fast response time of 165 ns, supports wire-OR connected outputs, and can drive loads referenced to ground or supply rails with voltages up to 50 V at 50 mA. Input bias current is specified to a maximum of 300 nA, and input offset current is limited to 70 nA. Compatibility with TTL and MOS logic levels is guaranteed. The part includes balance and strobe functions for offset adjustment and output control.
Differential Comparator With Strobes 8-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | LM211PWRG4 |
| Product Name | LM211 Differential Comparator With Strobes |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3.5 to 30 volts |
| VOS | 3 millivolts |