Differential Comparator With Strobes 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997079-LM211PWRE4
Packaging: Tape & Reel (TR)
Type: General Purpose
Length: 3 mm
Response Time: 115 ns
Mounting: SMD (SMT)
Output Type: TTL
Number of Elements: 1
Thickness: 1 mm
Height: 1.2 mm
Weight: 39.008944 mg
Number of Channels: 1
Number of Pins: 8
Quiescent Current: 6 mA
Output Current: 50 mA
Input Bias Current: 100 nA
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Output Current per Channel: 50 mA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 3.5 V
Nominal Supply Current: 6 mA
Max Supply Current: 6 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 1.75 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 3 mV
Analog Comparators Single Strobed Differential
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM211PWRE4 | 997079-LM211PWRE4 | LM211PWRE4 |
| Product Name | LM211 Differential Comparator With Strobes | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM211PWRE4 | Analog Comparators |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 3.5 to 30 volts | ||
| VOS | 3 millivolts | 3 millivolts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Logic Output | Open Collector |