Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125
Dual Comparator IC, Low Power, Low Offset, 18V, 1.3us, CDIP Product overview: LM193J/883 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193J/883 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, Rail-to-Rail 8-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM193J/883 | 692-LM193J/883 | LM193J/883 |
| Product Name | LM193QML Low Power Low Offset Voltage Dual Comparator | Low-Power Dual 18V Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |
| VOS | 5 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |