Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Dual Comparator, Low Power, Low Vos, 18V, TO-99, 2Ch Product overview: LM193H/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193H/NOPB can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, MBCY8
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, MBCY8
Manufacturer: Texas Instruments
Win Source Part Number: 140694-LM193H/NOPB
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Industrial, Portable Devices
IC COMP DUAL LOW PWR OFF TO99-8
Comparator General Purpose Open-Collector, Rail-to-Rail TO-99-8
Analog Comparators Lo Pwr-Offset Vtg Dual Comparator
COMPARATOR, DUAL, 300NS, TO-99-8; Comparator Type:Precision Voltage; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TO-99; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
COMPARATOR, DUAL, 300NS, TO-99-8; Comparator Type:Precision Voltage; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TO-99; No. of Pins:8Pins; IC Output Type:Open CollectorRoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM193H/NOPB | 692-LM193H/NOPB | LM193H/NOPB | 140694-LM193H/NOPB | LM193H/NOPB | LM193H/NOPB | LM193H/NOPB | 31AH1921 | 31T9845 |
| Product Name | LM193-N Low Power Low Offset Voltage Dual Comparator | Low-Power Dual 18V Linear Comparator IC | Linear - Linear - Comparators - LM193H/NOPB | Linear - Comparators | Comparators | Analog Comparators | Comparator, Dual, 300Ns, To-99-8; Comparator Type Texas Instruments | Comparator, Dual, 300Ns, To-99-8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |