Dual Differential Comparator 8-SOIC -55 to 125
Dual Comparator, 18V, 2-Ch, 0.3us, SOIC, TTL Output Product overview: LM193DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1052740-LM193DRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
IC DUAL DIFF COMPARATOR 8-SOIC
DIFFERENTIAL COMPARATOR, 300NS, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
Comparator Dual ±18V/36V 8-Pin SOIC T/R
Analog Comparators Dual Diff Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM193DRG4 | 692-LM193DRG4 | 1052740-LM193DRG4 | LM193DRG4 | LM193DRG4 | 26AJ7129 | LM193DRG4 | 815-LM193DRG4 | LM193DRG4 |
| Product Name | LM193 Dual Differential Comparator | Dual 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM193DRG4 | Linear - Comparators | Differential Comparator, 300Ns, Soic-8; Comparator Type Texas Instruments | Comparators | Comparator Dual ±18V/36V 8-Pin SOIC T/R | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; CMOS, MOS, Open-Collector, TTL | TTL; CMOS; CMOS, MOS, Open-Drain, TTL |