Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Comparator General Purpose Open-Collector, Rail-to-Rail TO-99-8
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM193AHRQMLV | LM193AHRQMLV |
| Product Name | LM193QML-SP Low Power Low Offset Voltage Dual Comparator | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | |
| VOS | 5 millivolts | 2 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |