Texas Instruments LM193-N Low Power Low Offset Voltage Dual Comparator LM193AH

Description
Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Request a Quote Datasheet
Description
Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM193-N Low Power Low Offset Voltage Dual Comparator - LM193AH - Texas Instruments
Dallas, TX, United States
LM193-N Low Power Low Offset Voltage Dual Comparator
LM193AH
LM193-N Low Power Low Offset Voltage Dual Comparator LM193AH
Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125

Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual Linear Comparator IC
692-LM193AH
Low-Power Dual Linear Comparator IC 692-LM193AH
Dual Comparator IC, Low Power, Low Offset, TO-99 Product overview: LM193AH from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193AH can be used for catalog matching and distributor lookup.

Dual Comparator IC, Low Power, Low Offset, TO-99 Product overview: LM193AH from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM193AH - 071029-LM193AH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM193AH
071029-LM193AH
Linear - Linear - Comparators - LM193AH 071029-LM193AH
Manufacturer: Texas Instruments Win Source Part Number: 071029-LM193AH Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 16mA @ 5V Propagation Delay (Max): 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-99-8 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071029-LM193AH
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM193AH
Analog Comparators LM193AH
Analog Comparators Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125

Analog Comparators Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125

Buy Now Datasheet
Linear - Comparators - LM193AH - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM193AH
Linear - Comparators LM193AH
IC COMP DUAL LOW PWR OFF TO99-8

IC COMP DUAL LOW PWR OFF TO99-8

Supplier's Site Datasheet
Comparators - LM193AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM193AH
Comparators LM193AH
Comparator General Purpose Open-Collector, Rail-to-Rail TO-99-8

Comparator General Purpose Open-Collector, Rail-to-Rail TO-99-8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LM193AH 692-LM193AH 071029-LM193AH LM193AH LM193AH LM193AH
Product Name LM193-N Low Power Low Offset Voltage Dual Comparator Low-Power Dual Linear Comparator IC Linear - Linear - Comparators - LM193AH Analog Comparators Linear - Comparators Comparators
Supply Voltage (VS) 2 to 36 volts 3 volts 2 to 36 volts
VOS 5 millivolts 2 millivolts 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Logic Output Open Collector, Open Drain TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL
Unlock Full Specs
to access all available technical data