Manufacturer: Texas Instruments
Win Source Part Number: 082598-LM1877N-9
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 8 Ohm
Family Name: LM1877
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 6 V to 24 V, ±3 V to 12 V
Alternative Parts (Cross-Reference): LA42052; LA4508J-E; TFA9843BJ; TFA9843BJ/N1,112;
Introduction Date: February 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
1.3W, 2 CHANNEL, AUDIO AMPLIFIER, PDIP14, MDIP-14 Product overview: LM1877N-9 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1877N-9 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 082598-LM1877N-9 | 742-LM1877N-9 |
| Product Name | Linear - Linear - Amplifiers - Audio - LM1877N-9 | Dual 1.3W Audio Amplifier |
| Supply Voltage (VS) | 6 to 24 volts | 9 volts |