Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1196939-LM1876TF
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Depop, Mute, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: TO-220-15 Isolated
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-15 Isolated Tab, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LM1876
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 20V ~ 64V, ±10V ~ 32V
Max Output Power x Channels at Load: 22W x 2 at 4Ohm
Dual 22W Audio Power Amplifier, TO-220, 28V Product overview: LM1876TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22W, 28V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22W, 28V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1876TF can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15 Isolated
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15 Isolated
IC AMP AB STEREO 22W TO220-15
IC AMP AB STEREO 22W TO220-15
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM1876TF | 1196939-LM1876TF | 742-LM1876TF | LM1876TF-ND | LM1876TF | LM1876TF | LM1876TF |
| Product Name | LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes | Linear - Linear - Amplifiers - Audio - LM1876TF | Dual 22W 28V TO-220 Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 20 to 64 volts | 20 to 64 volts | 28 volts | 20 to 64 volts | 20 to 32 volts | 32 to 20 volts | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Package Type | TO-220 | Rail/Tube | TO-220; TO-220-15 Isolated Tab, Formed Leads | TO-220; TO-220-15 Isolated Tab, Formed Leads | TO-220; Through Hole | TO-220; TO-220-15 Isolated Tab, Formed Leads | |
| Output Power | 22 watts | 22 watts | 22 watts | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB |