IC AUDIO AMP AB TO-220-5
PROTOTYPE
Amplifier IC 1-Channel (Mono) Class AB TO-220-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-LM1875T/SL108949-ND | LM1875T/SL108949 | LM1875T/SL108949 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 16 to 60 volts | 60 to 16 volts | 16 to 60 volts |
| Output Power | 25 watts | 25 watts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class AB | Class AB |