Texas Instruments LM139 Quad Differential Comparator LM139W

Description
Quad Differential Comparator 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quad Differential Comparator 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM139 Quad Differential Comparator - LM139W - Texas Instruments
Dallas, TX, United States
LM139 Quad Differential Comparator
LM139W
LM139 Quad Differential Comparator LM139W
Quad Differential Comparator 14-CFP -55 to 125

Quad Differential Comparator 14-CFP -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139W - 1213977-LM139W - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139W
1213977-LM139W
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139W 1213977-LM139W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213977-LM139W Packaging: Rail/Tube Length: 9.21 mm Response Time: 1.3 µs Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Channels: 4 Number of Pins: 14 Input Bias Current: 100 nA Width: 5.97 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 2 V Max Operating Temperature: 125 °C Nominal Supply Current: 2 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 1 V Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213977-LM139W
Packaging: Rail/Tube
Length: 9.21 mm
Response Time: 1.3 µs
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Channels: 4
Number of Pins: 14
Input Bias Current: 100 nA
Width: 5.97 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 2 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 2 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 1 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 5 mV

Buy Now
Quad Linear Comparator IC - 692-LM139W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Linear Comparator IC
692-LM139W
Quad Linear Comparator IC 692-LM139W
Quad Differential Comparator 14-CFP -55 to 125 Product overview: LM139W from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139W can be used for catalog matching and distributor lookup.

Quad Differential Comparator 14-CFP -55 to 125 Product overview: LM139W from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139W can be used for catalog matching and distributor lookup.

Supplier's Site
Comparators - LM139W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM139W
Comparators LM139W
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CFP

Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LM139W 1213977-LM139W 692-LM139W LM139W
Product Name LM139 Quad Differential Comparator Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139W Quad Linear Comparator IC Comparators
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Logic Output Open Collector, Open Drain
Package Type CDIP,CFP,LCCC,SOIC Rail/Tube 14-CFlatPack
Unlock Full Specs
to access all available technical data