The LM139J/PB is a quad comparator from Texas Instruments designed for low-power applications. It operates over a wide supply voltage range of 2 to 36 V DC or ±1 to ±18 V DC, making it versatile for various circuit designs. The device features a low input offset voltage of ±3 mV and a low input bias current of 25 nA, which enhances its precision in voltage comparison tasks. The output is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems, allowing for easy integration into digital circuits. This comparator is suitable for applications such as limit comparators, analog-to-digital converters, and pulse generators. It has a maximum quiescent current of 2.5 mA and can drive output currents up to 16 mA at 5 V. The LM139J/PB is packaged in a 14-CDIP format, suitable for through-hole mounting, and is rated for an operating temperature range of -55°C to 125°C. The product is halogen-free and compliant with environmental standards, making it a reliable choice for engineers looking for a robust comparator solution.
Low Power Low Offset Voltage Quad Comparator 14-CDIP -55 to 125
Quad Comparator IC, Low Power, Low Offset, 4-Ch, 125°C, CDIP Product overview: LM139J/PB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139J/PB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196850-LM139J/PB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-CDIP (0.300", 7.62mm)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 16mA @ 5V
Family Name: LM139
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-CDIP
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 5mV @ 30V
Current - Input Bias (Maximum): 0.1μA @ 5V
Alternative Parts (Cross-Reference): BA10339; PM239P;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
COMPARATOR, 4 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, CDIP14, 55 TO 125. FREE 2 YEAR RADWELL WARRANTY
IC COMP QUAD LPWR L OFF V 14CDIP
Analog Comparators Lo pwr Lo Offset Vtg Quad Comparator
Comparator General Purpose Open-Collector, Open-Drain, Rail-to-Rail 14-CDIP
IC, COMP, QUAD, 1.3 US, DIP-14; COMPARAT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LM139J/PB | 692-LM139J/PB | 1196850-LM139J/PB | 47440464 | LM139J/PB | LM139J/PB | LM139J/PB | 31AH1919 |
| Product Name | LM139-N Low Power Low Offset Voltage Quad Comparator | Low-Power Quad Linear Comparator IC | Linear - Linear - Comparators - LM139J/PB | IC Chip | Linear - Comparators | Analog Comparators | Comparators | Ic, Comp, Quad, 1.3 Us, Dip-14; Comparat; Msl Texas Instruments |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |