The LM139 is a quad differential comparator designed for single-supply operation over a wide voltage range, with common-mode input voltage range including ground and outputs compatible with TTL, MOS, and CMOS logic. It is housed in a 14-pin SOIC package measuring 8.70mm × 3.90mm, and operates over a temperature range of -55°C to 125°C. The device features a supply voltage range of 2V to 30V, quiescent current of 1mA maximum, input offset voltage of ±9mV, input bias current of 25nA, and propagation delay of 1.3µs.
Quad Differential Comparator 14-SOIC -55 to 125
Quad Diff Comparator, 125°C, 36V, SOIC, TTL Output Product overview: LM139DG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139DG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196847-LM139DG4
Packaging: Tube
Type: Differential
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: LM139
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V
Maximum Quiescent Current: 2mA
Voltage - Input Offset (Maximum): 5mV @ 30V
Current - Input Bias (Maximum): 0.1μA @ 5V
Alternative Parts (Cross-Reference): LM139D; LM139N; LM139J;
Introduction Date: May 12, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Comparator, 4 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Analog Comparators Quad Diff Comparator
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-SOIC
DIFFERENTIAL COMPARATOR, 300NS, SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
IC QUAD DIFF COMPARATOR 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM139DG4 | 692-LM139DG4 | 1196847-LM139DG4 | LM139DG4 | LM139DG4 | LM139DG4 | 31AH1918 | LM139DG4 |
| Product Name | LM139 Quad Differential Comparator | Quad 36V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM139DG4 | Analog Comparators | Comparators | Differential Comparator, 300Ns, Soic-14; Comparator Type Texas Instruments | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |