Quad voltage comparator with low offset voltage, designed for operation from single or split power supplies ranging from ±1 to ±18V, with a supply current drain of 0.8mA. Features include input common-mode voltage range including ground, output compatibility with TTL, CMOS, and ECL logic, and a low output saturation voltage of 250mV at 4mA. Packaged in a 14-pin CFP (NAD) format measuring 6.35mm × 9.91mm, rated for operation from -55°C to 125°C. Radiation tolerant with total ionizing dose tolerance of 100krad(Si) and ELDRS-free performance up to 100krad(Si).
Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125
Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125 Product overview: LM139AWRQMLV from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AWRQMLV can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM139AWRQMLV | 692-LM139AWRQMLV | LM139AWRQMLV |
| Product Name | LM139AQML-SP Low Power Low Offset Voltage Quad Comparator | Low-Power Quad Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |
| VOS | 2 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |