Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125
Quad Comparator IC, Low Power, 2mV Vos, 0.7us, 125°C, Surface Mount Product overview: LM139AWG-QMLV from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, SMD. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AWG-QMLV can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM139AWG-QMLV | 692-LM139AWG-QMLV | LM139AWG-QMLV |
| Product Name | LM139AQML-SP Low Power Low Offset Voltage Quad Comparator | Low-Power Quad SMD Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 5 to 30 volts | |
| VOS | 2 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |