Texas Instruments LM139A Quad Differential Comparator LM139AWB

Description
Quad Differential Comparator 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quad Differential Comparator 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM139A Quad Differential Comparator - LM139AWB - Texas Instruments
Dallas, TX, United States
LM139A Quad Differential Comparator
LM139AWB
LM139A Quad Differential Comparator LM139AWB
Quad Differential Comparator 14-CFP -55 to 125

Quad Differential Comparator 14-CFP -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139AWB - 1026652-LM139AWB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139AWB
1026652-LM139AWB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139AWB 1026652-LM139AWB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026652-LM139AWB Packaging: Rail/Tube Length: 9.21 mm Response Time: 1.3 µs Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Channels: 4 Number of Pins: 14 Input Bias Current: 100 nA Width: 5.97 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LM339AMX; LM339AM; LM339AN; LM139AD; LM339AM/NOPB; LM339AN/NOPB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 36 V Min Supply Voltage: 2 V Nominal Supply Current: 2 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 1 V Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026652-LM139AWB
Packaging: Rail/Tube
Length: 9.21 mm
Response Time: 1.3 µs
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Channels: 4
Number of Pins: 14
Input Bias Current: 100 nA
Width: 5.97 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): LM339AMX; LM339AM; LM339AN; LM139AD; LM339AM/NOPB; LM339AN/NOPB;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 36 V
Min Supply Voltage: 2 V
Nominal Supply Current: 2 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 1 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 2 mV

Buy Now
Quad Linear Comparator IC - 692-LM139AWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Linear Comparator IC
692-LM139AWB
Quad Linear Comparator IC 692-LM139AWB
Quad Differential Comparator 14-CFP -55 to 125 Product overview: LM139AWB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AWB can be used for catalog matching and distributor lookup.

Quad Differential Comparator 14-CFP -55 to 125 Product overview: LM139AWB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM139AWB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM139AWB
Comparators LM139AWB
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CFP

Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CFP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LM139AWB 1026652-LM139AWB 692-LM139AWB LM139AWB
Product Name LM139A Quad Differential Comparator Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139AWB Quad Linear Comparator IC Comparators
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Logic Output Open Collector, Open Drain
Package Type CDIP,CFP,LCCC,SOIC Rail/Tube 14-CFlatPack
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers