Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CFP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM139AW-QMLV | LM139AW-QMLV |
| Product Name | LM139AQML-SP Low Power Low Offset Voltage Quad Comparator | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | |
| VOS | 2 millivolts | 2 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |