Low Power Low Offset Voltage Quad Comparator 14-CDIP -55 to 125
Quad Comparator IC, 2mV Vos, 300nA Ib, 0.7us, 15V, CDIP Product overview: LM139AJ/PB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AJ/PB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196839-LM139AJ/PB
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 16mA at 5V
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-CDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-CDIP
Voltage - Input Offset (Maximum): 2mV at 30V
Current - Input Bias (Maximum): 0.1μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM139
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
IC COMP HIGH PERF QUAD 14-CDIP
Analog Comparators Lo pwr Lo Offset Vtg Quad Comparator
Comparator General Purpose Open-Collector, Open-Drain, Rail-to-Rail 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM139AJ/PB | 692-LM139AJ/PB | 1196839-LM139AJ/PB | LM139AJ/PB | LM139AJ/PB | LM139AJ/PB |
| Product Name | LM139-N Low Power Low Offset Voltage Quad Comparator | Quad 15V Linear Comparator IC | Linear - Linear - Comparators - LM139AJ/PB | Linear - Comparators | Analog Comparators | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |