The LM139ADRG4 is a quad differential comparator in a 14-pin SOIC package, measuring 8.70mm by 3.90mm, with an operating temperature range of -55°C to 125°C. It features a maximum supply voltage of 36V, a typical input bias current of 3.5nA, a maximum input offset voltage of 5.5mV over temperature, and a propagation delay of 1µs. The device supports a common-mode input voltage range that includes ground and provides TTL, MOS, and CMOS-compatible outputs. It meets a 2kV HBM ESD rating and is a drop-in replacement for earlier LM139A variants.
Quad Differential Comparator 14-SOIC -55 to 125
4-Ch Diff Comparator, 18V, 125°C, SOIC, TTL Out Product overview: LM139ADRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139ADRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082590-LM139ADRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Comparator, 4 Func, 2000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-SOIC
Analog Comparators Quad Diff Comparator
IC QUAD DIFF COMPARATOR 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM139ADRG4 | 692-LM139ADRG4 | 082590-LM139ADRG4 | LM139ADRG4 | LM139ADRG4 | LM139ADRG4 | LM139ADRG4 |
| Product Name | LM139A Quad Differential Comparator | 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM139ADRG4 | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 30 volts | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |