Texas Instruments LM139A Quad Differential Comparator LM139ADR

Description
Quad Differential Comparator 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad Differential Comparator 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM139A Quad Differential Comparator - LM139ADR - Texas Instruments
Dallas, TX, United States
LM139A Quad Differential Comparator
LM139ADR
LM139A Quad Differential Comparator LM139ADR
Quad Differential Comparator 14-SOIC -55 to 125

Quad Differential Comparator 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Linear Comparator IC
692-LM139ADR
Quad 18V SOIC Linear Comparator IC 692-LM139ADR
Quad Diff Comparator, 18V, 125°C, SOIC, TTL Out Product overview: LM139ADR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139ADR can be used for catalog matching and distributor lookup.

Quad Diff Comparator, 18V, 125°C, SOIC, TTL Out Product overview: LM139ADR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM139ADR - 018658-LM139ADR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM139ADR
018658-LM139ADR
Linear - Linear - Comparators - LM139ADR 018658-LM139ADR
Manufacturer: Texas Instruments Win Source Part Number: 018658-LM139ADR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 30V Current - Input Bias (Max): 0.1μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018658-LM139ADR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - LM139ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM139ADR
Comparators LM139ADR
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-SOIC

Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-SOIC

Buy Now
Linear - Comparators - LM139ADR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM139ADR
Linear - Comparators LM139ADR
IC VOLTAGE COMPARATR QUAD 14SOIC

IC VOLTAGE COMPARATR QUAD 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM139ADR
Analog Comparators LM139ADR
Analog Comparators Quad Differential Comparator

Analog Comparators Quad Differential Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM139ADR 692-LM139ADR 018658-LM139ADR LM139ADR LM139ADR LM139ADR
Product Name LM139A Quad Differential Comparator Quad 18V SOIC Linear Comparator IC Linear - Linear - Comparators - LM139ADR Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts 2 to 30 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Unlock Full Specs
to access all available technical data