Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139 MDE LM139 MDE

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069815-LM139 MDE Number of Channels: 4 Number of Pins: 0 Output Current: 16 mA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LM2903DG; MIC6270YM5-TR; LM393DR2G; LM393NG; LM2903DT; LM393ADTLM139-MDE; LM139MDE; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 2 V Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 1 V Voltage Gain: 106.02 dB
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069815-LM139 MDE Number of Channels: 4 Number of Pins: 0 Output Current: 16 mA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LM2903DG; MIC6270YM5-TR; LM393DR2G; LM393NG; LM2903DT; LM393ADTLM139-MDE; LM139MDE; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 2 V Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 1 V Voltage Gain: 106.02 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139 MDE - 1069815-LM139 MDE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139 MDE
1069815-LM139 MDE
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139 MDE 1069815-LM139 MDE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069815-LM139 MDE Number of Channels: 4 Number of Pins: 0 Output Current: 16 mA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LM2903DG; MIC6270YM5-TR; LM393DR2G; LM393NG; LM2903DT; LM393ADTLM139-MDE; LM139MDE; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 2 V Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 1 V Voltage Gain: 106.02 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069815-LM139 MDE
Number of Channels: 4
Number of Pins: 0
Output Current: 16 mA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): LM2903DG; MIC6270YM5-TR; LM393DR2G; LM393NG; LM2903DT; LM393ADTLM139-MDE; LM139MDE;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 2 V
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 1 V
Voltage Gain: 106.02 dB

Buy Now
Low-Power Linear Comparator IC - 692-LM139 MDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Linear Comparator IC
692-LM139 MDE
Low-Power Linear Comparator IC 692-LM139 MDE
LOW POWER LOW OFFSET VOLTAGE QUA Product overview: LM139 MDE from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139 MDE can be used for catalog matching and distributor lookup.

LOW POWER LOW OFFSET VOLTAGE QUA Product overview: LM139 MDE from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139 MDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM139 MDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM139 MDE
Comparators LM139 MDE
Comparator General Purpose Open-Collector, Open-Drain, Rail-to-Rail Die

Comparator General Purpose Open-Collector, Open-Drain, Rail-to-Rail Die

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Analog Comparators Analog Comparators
Product Number 1069815-LM139 MDE 692-LM139 MDE LM139 MDE
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139 MDE Low-Power Linear Comparator IC Comparators
Standards RoHS
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Number of Pins 0 14
Unlock Full Specs
to access all available technical data