High Speed Dual Comparator 14-CDIP -55 to 125
Dual Comparator IC, High Speed, 80ns, TTL Out, CDIP Product overview: LM119J from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM119J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071009-LM119J
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, Open-Collector, RTL, TTL
Number of Elements: 2
Current - Quiescent (Max): 11.5mA
Voltage - Input Offset (Max): 4mV @ ±15V
Current - Input Bias (Max): 0.5μA @ ±15V
Current - Output (Typ): 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Analog Comparators High Speed Dual Comparator 14-CDIP -55 to 125
IC COMP HI SPEED DUAL 14CDIP
Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM119J | 692-LM119J | 071009-LM119J | LM119J | LM119J | LM119J |
| Product Name | LM119 High Speed Dual Comparator | Dual Linear Comparator IC | Linear - Linear - Comparators - LM119J | Analog Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | |||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; DTL, Open-Collector, RTL, TTL |