High Speed Dual Comparator 10-TO-100 -55 to 125
LM119 High Speed Dual Comparator
LM119 High Speed Dual Comparator
Dual High-Speed Comparator, 80ns, TO-100, TTL Output Product overview: LM119H/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM119H/NOPB can be used for catalog matching and distributor lookup.
Comparator General Purpose DTL, Open-Collector, RTL, TTL TO-100-10
IC COMPARATOR DUAL TO-100
IC COMPARATOR DUAL TO-100
COMPARATOR, DUAL, 80NS, TO-100-10; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:1V to 3V, -12V to +12V; Comparator Case Style:TO-100; No. of Pins:10Pins; IC Output Type:Open RoHS Compliant: Yes
Analog Comparators Hi Speed Dual Comparator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM119H/NOPB | LM119H/NOPB | 692-LM119H/NOPB | LM119H/NOPB | LM119H/NOPB | 815-LM119H/NOPB | 52AH7159 | LM119H/NOPB |
| Product Name | LM119 High Speed Dual Comparator | Dual Linear Comparator IC | Comparators | Linear - Comparators | IC COMPARATOR DUAL TO-100 | Comparator, Dual, 80Ns, To-100-10; Comparator Type Texas Instruments | Analog Comparators | |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 15 volts | -12 to 12 volts | ||||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; DTL, Open-Collector, RTL, TTL | ||||||
| Package Type | TO-100,CDIP | TO-CAN-10 | Box | TO-100-10 Metal Can | TO-100-10 Metal Can | TO-100 |