High Speed Dual Comparator 10-TO-100 -55 to 125
IC DUAL COMPARATOR, 4000 uV OFFSET-MAX, 80 ns RESPONSE TIME, MBCY10, METAL CAN, TO-5, 10 PIN, Comparator Product overview: LM119H/883 from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM119H/883 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, DTL, RTL, TTL TO-100-10
Comparator General Purpose Open-Collector, DTL, RTL, TTL TO-100-10
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM119H/883 | 692-LM119H/883 | LM119H/883 |
| Product Name | LM119QML High Speed Dual Comparator | Dual Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | ||
| VOS | 4 millivolts | 4 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |