The LM111WG/883 is a voltage comparator in a 10-pin CFP package, rated for operation from -55°C to 125°C. It operates from a single 5V supply or dual supplies up to ±15V, with a power consumption of 135mW at ±15V. Input current is 200nA maximum over temperature, and the differential input voltage range is ±30V. The device is radiation-ensured with high-dose rate tolerance of 50krad(Si) and low-dose and ELDRS-free tolerance of 100krad(Si). Output voltage can switch up to 50V at 50mA, and the output is compatible with RTL, DTL, TTL, and MOS circuits. Offset voltage null and strobe capability are provided.
Voltage Comparator 10-CFP -55 to 125
Comparator General Purpose Open-Collector 10-CFP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM111WG/883 | LM111WG/883 |
| Product Name | LM111QML Voltage Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 3 millivolts | 3 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |