Voltage Comparator 8-TO-99 -55 to 125
IC COMPARATOR, 4000 uV OFFSET-MAX, 200 ns RESPONSE TIME, MBCY8, HERMETIC SEALED, METAL CAN-8, Comparator Product overview: LM111H from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM111H can be used for catalog matching and distributor lookup.
LM111-N Voltage Comparator
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8
Analog Comparators Vtg Comparator
IC COMPARATOR VOLT TO-99-8
COMPARATOR MIL SPEC, TO-5-8, 111; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to 36V; Comparator Case Style:TO-99; No. of Pins:8Pins; IC Output Type:DTL, MOS, RTL, RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM111H | 692-LM111H | LM111H | LM111H | LM111H | LM111H | 52AH7158 |
| Product Name | LM111-N Voltage Comparator | Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | Comparator Mil Spec, To-5-8, 111; Comparator Type Texas Instruments | |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | |||||
| VOS | 3 millivolts | 3 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain | ||||||
| Package Type | CDIP,TO-99 | TO-CAN-8 | TO-99-8 Metal Can | TO-99 |